LM26CIM5-RPA Part Information
Details for LM26CIM5-RPA by Texas Instruments
Electronic & Electrical Components>Sensors & Transducers>Sensors
Part Features
- Currently Available in 5-pin SOT-23 Plastic Package
- Excellent Power Supply Noise Rejection
- Internal Comparator With Pin Programmable 2u00b0C or 10u00b0C Hysteresis
- Internal Temperature Sensor With VTEMP Output Pin
- Internal Voltage Reference and DAC for Trip-Point Setting
- Key Specifications
- No External Components Required
- Open-Drain or Push-Pull Digital Output; Supports CMOS Logic Levels
- UL Recognized Component
- VTEMP Output Allows After-Assembly System Testing
Part Specifications
IC Output Type | Voltage |
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Operating Temperature Max | 110°C |
Operating Temperature Range | -55°C to +110°C |
Output Voltage per °C | -10.82mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 20µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM26CIM5-RPA?
Additional datasheets, footprints and schematics for LM26CIM5-RPA are listed in our Part Details tab. You can also find the LM26CIM5-RPA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM26CIM5-RPA in the Pricing & Inventory tab next to part details. You can view LM26CIM5-RPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM26CIM5-RPA fall under?
The LM26CIM5-RPA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM26CIM5-RPA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM26CIM5-RPA you can contact the distributor directly for product support, shipping queries etc.
Is the LM26CIM5-RPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM26CIM5-RPA have stock available?
There is no stock from authorised distributors for LM26CIM5-RPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM26CIM5-RPA often in real-time on the comparison pages.
What if I can't find stock of LM26CIM5-RPA?
You can fill out our help required form which you can use to request a quote for LM26CIM5-RPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.