Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Ad, Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 10mA |
Fixed Output Voltage Nom. | - |
Topology | Inverting |
Where can I find additional details, specifications and documents for a LM2687MM/NOPB?
Additional datasheets, footprints and schematics for LM2687MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2687MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2687MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2687MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2687MM/NOPB fall under?
The LM2687MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2687MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2687MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2687MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2687MM/NOPB have stock available?
There is no stock from authorised distributors for LM2687MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2687MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2687MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM2687MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.