| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Topology | Buck (Step Down) |
|---|---|
| Input Voltage Min | 8V |
| Input Voltage Max | 40V |
| No. of Outputs | 1Outputs |
| DC / DC Converter IC Case | TO-220 |
| No. of Pins | 7Pins |
| Output Current | 5A |
| Output Voltage Min | 1.2V |
| MSL | - |
| PMIC | TME |
| Texas Instruments LM2678T-ADJ/NOPB PMIC - Spannungsregler - Linear (LDO) Tube | Conrad |
| Switch. Reg 5A 1,2-37V 45Vs TO220-7 | Schukat Electronic |
| Stepdown switch regulator,LM2678T-ADJ 7A | RS |
Where can I find additional details, specifications and documents for a LM2678T-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LM2678T-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2678T-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2678T-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2678T-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2678T-ADJ/NOPB . fall under?
The LM2678T-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2678T-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2678T-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2678T-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2678T-ADJ/NOPB . have stock available?
Authorised distributors including TME, Conrad, Schukat Electronic, Chip One Stop and RS have stock available or on a lead time for LM2678T-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2678T-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2678T-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2678T-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.