LM2678T-5.0/NOPB Part Information
Details for LM2678T-5.0/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.0000 |
10 | 4.9000 |
25 | 4.6200 |
50 | 4.5300 |
100 | 4.4400 |
Stock Information
Details
Part Features
- 120-mu03a9 DMOS Output Switch
- 260-kHz Fixed Frequency Internal Oscillator
- 3.3-V, 5-V, and 12-V Fixed Output and Adjustable (1.2 V to 37 V) Versions
- 50-u03bcA Standby Current When Switched OFF
- Efficiency Up to 92%
- Simple and Easy to Design Using Off-the-Shelf External Components
- Wide Input Voltage Range: 8 V to 40 V
- u00b12% Maximum Output Tolerance Over Full Line and Load Conditions
- u221240 to 125u00b0C Operating Junction Temperature
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 8V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 7Pins |
Output Current | 5A |
Switching Frequency | 260kHz |
Product Range | - |
MSL | - |
Alternative Part Descriptions
- STEP-DOWN REGULATOR, TO-220-7; TOPOLOGY:; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2678T-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2678T-5.0/NOPB are listed in our Part Details tab. You can also find the LM2678T-5.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2678T-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM2678T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2678T-5.0/NOPB fall under?
The LM2678T-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2678T-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2678T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2678T-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2678T-5.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2678T-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2678T-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2678T-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2678T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.