Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
2
in stock
|
Buy Now | |
Texas Instruments
from US$2.36
|
18,274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.68
|
1,035
in stock
|
Buy Now | |
Newark Electronics
from US$5.26
|
162
in stock
|
Buy Now | |
element14
from US$5.34
|
162
in stock
|
Buy Now | |
Farnell
from US$5.76
|
162
in stock
|
Buy Now | |
Schukat Electronic
from US$4.17
|
40
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 7Pins |
Output Current | 5A |
Switching Frequency | 260kHz |
Product Range | - |
MSL | - |
8V to 40V, 5A SIMPLE SWITCHER® buck converter with high efficiency | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Step-Down Regulator, To-220-7 | Newark Electronics |
STEP-DOWN REGULATOR, TO-220-7 | element14 |
Switch. Reg 5A 12V 45Vs TO220-7 | Schukat Electronic |
Step-down switching regulator,LM2678T-12 | RS |
Where can I find additional details, specifications and documents for a LM2678T-12/NOPB?
Additional datasheets, footprints and schematics for LM2678T-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2678T-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2678T-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2678T-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2678T-12/NOPB fall under?
The LM2678T-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2678T-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2678T-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2678T-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2678T-12/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2678T-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2678T-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2678T-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM2678T-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.