Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Frequency | 260kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.3V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
8V to 40V, 5A SIMPLE SWITCHER® buck converter with high efficiency | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
IC, DC/DC CONVERTER, 5A | element14 |
Ic, Dc/Dc Converter, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2678S-3.3/NOPB?
Additional datasheets, footprints and schematics for LM2678S-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2678S-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2678S-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2678S-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2678S-3.3/NOPB fall under?
The LM2678S-3.3/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2678S-3.3/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2678S-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2678S-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2678S-3.3/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM2678S-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2678S-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2678S-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LM2678S-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.