LM2677S-12/NOPB Semiconductors - ICs by Texas Instruments

IC DC DC CONVERTER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2677 series of regulators are monolithic integrated circuits which provide all of the active functions for a step-down (buck) switching regulator capable of driving up to 5-A loads with excellent line and load regulation characteristics. High efficiency (>90%) is obtained through the use of a low onresistance DMOS power switch. The series consists of fixed output voltages of 3.3-V, 5-V, and 12-V and an adjustable output version. The SIMPLE SWITCHER® concept provides for a complete design using a minimum number of external components. The switching clock frequency can be provided by an internal fixed frequency oscillator (260 kHz) or from an externally provided clock in the range of 280 kHz to 400 kHz, which allows the use of physically smaller-sized components. A family of standard inductors for use with the LM2677 are available from several manufacturers to greatly simplify the design process. The external Sync clock provides direct and precise control of the output ripple frequency for consistent filtering or frequency spectrum positioning. The LM2677 series also has built-in thermal shutdown, current-limiting, and an ON/OFF control input that can power down the regulator to a low 50-μA quiescent-current standby condition. The output voltage is ensured to a ±2% tolerance.

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.97
24,883
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 8V
Input Voltage Max 40V
DC / DC Converter IC Case TO-263
No. of Pins 7Pins
Output Current 5A
Output Voltage Nom. 12V
Switching Frequency 260kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 2677
Frequency 260kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 12V
Primary Input Voltage 24V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2677S-12/NOPB?

Additional datasheets, footprints and schematics for LM2677S-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2677S-12/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2677S-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2677S-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2677S-12/NOPB fall under?

The LM2677S-12/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2677S-12/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2677S-12/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2677S-12/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2677S-12/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2677S-12/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2677S-12/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2677S-12/NOPB?

You can fill out our help required form which you can use to request a quote for LM2677S-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay