LM2676SD-ADJ/NOPB Part Information
Details for LM2676SD-ADJ/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6500 |
10 | 5.0700 |
25 | 4.7900 |
50 | 4.4800 |
100 | 4.1600 |
Stock Information
Details
Part Features
- 150-mu03a9 DMOS Output Switch
- 260-KHz Fixed Frequency Internal Oscillator
- 3.3-V, 5-V, 12-V Fixed Output and Adjustable (1.2 V to 37 V) Versions
- 50-u00b5A Standby Current When Switched OFF
- Efficiency Up to 94%
- Simple and Easy to Design With (Using Off-the- Shelf External Components)
- Wide Input Voltage Range: 8 V to 40 V
- u00b12% Maximum Output Tolerance Over Full Line and Load Conditions
- u201340 to 125u00b0C Operating Junction Temperature
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 8V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | 1.2V |
Output Voltage Max | 37V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Min | 1.2V |
Base Number | 2676 |
Frequency | 260kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 37V |
Primary Input Voltage | 40V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC/DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:1.2V; Output Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2676SD-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2676SD-ADJ/NOPB are listed in our Part Details tab. You can also find the LM2676SD-ADJ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2676SD-ADJ/NOPB in the Pricing & Inventory tab next to part details. You can view LM2676SD-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2676SD-ADJ/NOPB fall under?
The LM2676SD-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2676SD-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2676SD-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2676SD-ADJ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2676SD-ADJ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2676SD-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2676SD-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2676SD-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2676SD-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.