Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.05
|
No stock
|
Buy Now | |
Schukat Electronic
from US$2.22
|
1,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
-
|
Buy Now | |
element14
from US$5.43
|
-
|
Buy Now | |
Texas Instruments
from US$2.12
|
-
|
Buy Now | |
Farnell
from US$5.37
|
-
|
Buy Now |
Topology | Bu, Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Switching Frequency | 400kHz |
Operating Temperature Max | 125°C |
Switch. Reg 1A 5V 45Vs SO8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Stepdown switch regulator,LM2672M5 1.55A | RS |
Step-Down Regulator, 8-Soic | Newark Electronics |
SIMPLE SWITCHER® | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2672M-5.0/NOPB?
Additional datasheets, footprints and schematics for LM2672M-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2672M-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2672M-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2672M-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2672M-5.0/NOPB fall under?
The LM2672M-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2672M-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2672M-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2672M-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2672M-5.0/NOPB have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM2672M-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2672M-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2672M-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM2672M-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.