Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 1.21V |
Output Voltage Max | 37V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 37V |
Primary Input Voltage | 40V |
HI EFF 500MA STEP- D OWN VLTG REG | Mouser Electronics |
Step-Down Regulator, Soic-8 | Newark Electronics |
8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 5 external components | Texas Instruments |
Where can I find additional details, specifications and documents for a LM2671M-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LM2671M-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2671M-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2671M-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2671M-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2671M-ADJ/NOPB . fall under?
The LM2671M-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2671M-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2671M-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2671M-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2671M-ADJ/NOPB . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for LM2671M-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2671M-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2671M-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2671M-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.