LM2670S-5.0/NOPB . Semiconductors - ICs by Texas Instruments

IC SWITCHING REG 5V 3A TO263-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Farnell
Farnell
from US$5.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.44
37,163
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.07
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.51
-
Buy Now
Logo for element14
element14
from US$5.86
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 8V
Input Voltage Max 40V
DC / DC Converter IC Case TO-263
No. of Pins 7Pins
Output Current 3A
Output Voltage Nom. 5V
Switching Frequency 260kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Frequency 260kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 5V
Output Voltage Max 5.1V
Output Voltage Min 4.9V
Primary Input Voltage 12V
Supply Voltage Max 40V
Supply Voltage Min 8V
Termination Type Surface Mount Device
Voltage Regulator Type Fixed

Alternative Descriptions

SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | Texas Instruments
Ic, Switching Reg, 5V, 3A, To263-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2670S-5.0/NOPB .?

Additional datasheets, footprints and schematics for LM2670S-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2670S-5.0/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2670S-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2670S-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2670S-5.0/NOPB . fall under?

The LM2670S-5.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2670S-5.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2670S-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2670S-5.0/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2670S-5.0/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2670S-5.0/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2670S-5.0/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2670S-5.0/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2670S-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay