LM2670S-ADJ/NOPB . Part Information
Details for LM2670S-ADJ/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2800 |
10 | 4.2700 |
25 | 4.0400 |
50 | 3.9600 |
100 | 3.8800 |
Stock Information
Details
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 8V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Min | 1.2V |
Output Voltage Max | 37V |
Switching Frequency | 260kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Adjustable Output Voltage Min | 1.2V |
Frequency | 280kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 37V |
Primary Input Voltage | 40V |
Supply Voltage Max | 45V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC/DC CONVERTER, 3A; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:3A; Output Voltage Min:1.2V; Output VoltageRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2670S-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LM2670S-ADJ/NOPB . are listed in our Part Details tab. You can also find the LM2670S-ADJ/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2670S-ADJ/NOPB . in the Pricing & Inventory tab next to part details. You can view LM2670S-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2670S-ADJ/NOPB . fall under?
The LM2670S-ADJ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2670S-ADJ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2670S-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2670S-ADJ/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2670S-ADJ/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2670S-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2670S-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2670S-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2670S-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.