Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 40mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.8V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
1.8-V to 5.5-VIN switched capacitor voltage inverter | Texas Instruments |
LM2664M6X/NOPB, ChargePump V Regulator | RS |
Dc-Dc Charge Pump, Doubler/Inv, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2664M6X/NOPB .?
Additional datasheets, footprints and schematics for LM2664M6X/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2664M6X/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2664M6X/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2664M6X/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2664M6X/NOPB . fall under?
The LM2664M6X/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2664M6X/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2664M6X/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2664M6X/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2664M6X/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2664M6X/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2664M6X/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2664M6X/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2664M6X/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.