Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,680
in stock
|
Buy Now | |
Texas Instruments
from US$0.32
|
680,227
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
564
in stock
|
Buy Now | |
element14
from US$0.45
|
564
in stock
|
Buy Now | |
Farnell
from US$0.43
|
564
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
196
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 40mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.8V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Frequency | 160kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -5.5V |
Output Voltage Max | -1.8V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.8V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
1.8-V to 5.5-VIN switched capacitor voltage inverter | Texas Instruments |
DC-DC converter,LM2664M6 -Vin 5 off | RS |
Ic, Dc/Dc Voltage Converter, 6-Sot-23 | Newark Electronics |
IC, DC/DC VOLTAGE CONVERTER, 6-SOT-23 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM2664M6/NOPB .?
Additional datasheets, footprints and schematics for LM2664M6/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2664M6/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2664M6/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2664M6/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2664M6/NOPB . fall under?
The LM2664M6/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2664M6/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2664M6/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2664M6/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2664M6/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM2664M6/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2664M6/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2664M6/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2664M6/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.