LM2663M/NOPB . Part Information
Details for LM2663M/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.8800 |
25 | 1.6600 |
50 | 1.5000 |
100 | 1.3400 |
250 | 1.2600 |
500 | 1.1700 |
1000 | 0.9700 |
2500 | 0.8640 |
Stock Information
Details
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Frequency | 150kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting / Doubler |
Alternative Part Descriptions
- DC/DC VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2663M/NOPB .?
Additional datasheets, footprints and schematics for LM2663M/NOPB . are listed in our Part Details tab. You can also find the LM2663M/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2663M/NOPB . in the Pricing & Inventory tab next to part details. You can view LM2663M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2663M/NOPB . fall under?
The LM2663M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2663M/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2663M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2663M/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2663M/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2663M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2663M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2663M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2663M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.