LM2662M/NOPB Power Management ICs - PMIC by Texas Instruments

DC/DC VOLTAGE CONVERTER, 8-SOIC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
3,102 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 1.5V
Input Voltage Max 5.5V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 200mA
RoHS Compliant Yes

Alternative Descriptions

200mA switched capacitor voltage converter | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Dc/Dc Voltage Converter, 8-Soic | Newark Electronics
SWITCHED CAPACITOR V LTG CONVERTER | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2662M/NOPB?

Additional datasheets, footprints and schematics for LM2662M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2662M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2662M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2662M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2662M/NOPB fall under?

The LM2662M/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.

Can I view similar or alternative parts?

You can view similar parts to LM2662M/NOPB when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2662M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2662M/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM2662M/NOPB have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM2662M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2662M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2662M/NOPB?

You can fill out our help required form which you can use to request a quote for LM2662M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay