Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2662 |
Device Marking | LM2662M |
Frequency | 150kHz |
IC Generic Number | 2662 |
Logic Function Number | 2662 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 250mA |
Output Voltage | 10V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.5V |
Switch Output Current Isw Max | 250mA |
Voltage Regulator Type | Inverting / Doubler |
VOLT CONVERTER, SMD, 2662, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a LM2662M?
Additional datasheets, footprints and schematics for LM2662M are listed on our Part Details page. You can also find images and similar parts to LM2662M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2662M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2662M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2662M fall under?
The LM2662M is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2662M when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2662M you can contact the distributor directly for product support, shipping queries etc.
Is the LM2662M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2662M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM2662M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2662M often in real-time on the comparison pages.
What if I can't find stock of LM2662M?
You can fill out our help required form which you can use to request a quote for LM2662M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.