LM2660M/NOPB . Part Information

Details for LM2660M/NOPB . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Featured content from Farnell

Part Specifications

Output Type Adjustable
Input Voltage Min 1.5V
Input Voltage Max 5.5V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 100mA
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min -5.5V
Adjustable Output Voltage Max -1.5V
Topology Doubler Inverting
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Frequency 80kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage Max -1.5V
Output Voltage Min -5.5V
Primary Input Voltage 5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.5V
Termination Type Surface Mount Device
Voltage Regulator Type Converter
RoHS Compliant

Alternative Part Descriptions

  • DC/DC VOLTAGE CONVERTER, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • Charge Pump INV/STPUP -1.5V to -5.5V 120mA 8-Pin SOIC N Rail | Avnet America
  • 100mA switched capacitor voltage converter | Texas Instruments
  • Switching Voltage Regulator [Texas Instruments] LM2660M/NOPB Switching Voltage Regulator | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2660M/NOPB .?

Additional datasheets, footprints and schematics for LM2660M/NOPB . are listed in our Part Details tab. You can also find the LM2660M/NOPB . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2660M/NOPB . in the Pricing & Inventory tab next to part details. You can view LM2660M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2660M/NOPB . fall under?

The LM2660M/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2660M/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2660M/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2660M/NOPB . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM2660M/NOPB . have stock available?

Authorised distributors including Newark Electronics, Avnet America, Texas Instruments and Distrelec have stock available or on a lead time for LM2660M/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2660M/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2660M/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2660M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM2660M/NOPB .

Loading...
Loading Results for LM2660M/NOPB .