LM26420XSQ/NOPB . Part Information

Details for LM26420XSQ/NOPB . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Downloads

Part Specifications

Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 2 Output, 2Outputs
DC / DC Converter IC Case WQFN
No. of Pins 16Pins
Output Current - Output 1 2A
Output Current - Output 2 2A
Output Voltage - Output 1 4.5V
Output Voltage - Output 2 4.5V
Regulator Output Type Adjustable
Switching Frequency 2.65MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Output Current 2A
Primary Input Voltage 5.5V
RoHS Compliant

Alternative Part Descriptions

  • DC-DC CONV, BUCK, ADJ, 2.2MHZ, WQFN-16; Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output RoHS Compliant: Yes | Newark Electronics
  • Dual 2 A, high-efficiency synchronous DC/DC converter | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM26420XSQ/NOPB .?

Additional datasheets, footprints and schematics for LM26420XSQ/NOPB . are listed in our Part Details tab. You can also find the LM26420XSQ/NOPB . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM26420XSQ/NOPB . in the Pricing & Inventory tab next to part details. You can view LM26420XSQ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM26420XSQ/NOPB . fall under?

The LM26420XSQ/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM26420XSQ/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM26420XSQ/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM26420XSQ/NOPB . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM26420XSQ/NOPB . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for LM26420XSQ/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM26420XSQ/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM26420XSQ/NOPB .?

You can fill out our help required form which you can use to request a quote for LM26420XSQ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM26420XSQ/NOPB .

Loading...
Loading Results for LM26420XSQ/NOPB .
We use cookies to improve your experience. See our privacy policy.
Okay