LM26400YSD Part Information
Details for LM26400YSD by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Input Voltage Min | 3V |
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 16Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 16V |
Output Voltage - Output 2 | 16V |
Regulator Output Type | Adjustable |
Switching Frequency | 650kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.6V |
Base Number | 26400 |
Frequency | 650kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2A |
Output Voltage | 16V |
Primary Input Voltage | 20V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
Viewing Distributors for LM26400YSD
Loading...
Loading Results for LM26400YSD