LM2623MM/NOPB Part Information
Details for LM2623MM/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Part Description
The LM2623 is a high-efficiency, general-purpose, step-up DC-DC switching regulator for batterypowered and low input voltage systems. It accepts an input voltage between 0.8 V and 14 V and converts it into a regulated output voltage between 1.24 V and 14 V. Efficiencies up to 90% are achievable with the LM2623. In order to adapt to a number of applications, the LM2623 allows the designer to vary the output voltage, the operating frequency (300 kHz to 2 MHz) and duty cycle (17% to 90%) to optimize the part's performance. The selected values can be fixed or can vary with battery voltage or input to output voltage ratio. The LM2623 uses a very simple, on/off regulation mode to produce good efficiency and stable operation over a wide operating range. It normally regulates by skipping switching cycles when it reaches the regulation limit (Pulse Frequency Modulation). Note: Please read the Non-Linear Effect and Choosing the Correct C3 Capacitor sections so that any challenges with designing with this part can be taken into account before a board design/layout is finalized. For alternative solutions, See Also: LM2700, LM2622, LM2731, LM2733, and LM2621.
Part Downloads

Part Features
- 0.17-u03a9 Internal MOSFET
- 0.8-V to 14-V Operating Voltage
- 1.1-V Start-up Voltage
- 1.24-V to 14-V Adjustable Output Voltage
- 4-mm x 4-mm Thermally Enhanced WSON
- 80-u00b5A Typical Operating Current (Into VDD Pin of Supply)
- < 2.5-u00b5A Ensured Supply Current In Shutdown
- Good Efficiency Over a Very Wide Load Range
- Small 8-Pin VSSOP Package (Half the Footprint of Standard 8-Pin SOIC Package); 1.09-mm Package Height
- Up to 2-A Load Current at Low Output Voltages
- Up to 2-MHz Switching Frequency
- Up to 90% Regulator Efficiency
- Very Low Output Voltage Ripple
Part Specifications
Topology | Boost (Step Up) |
Input Voltage Min | 800mV |
Input Voltage Max | 14V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.24V |
Output Voltage Max | 14V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.24V |
Base Number | 2623 |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 2000mA |
Output Voltage | 14V |
Primary Input Voltage | 14V |
Supply Voltage Min | 0.8V |
Switch Output Current Isw Max | 1.2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Up (Boost) Flyback |
Alternative Part Descriptions
- DC-DC Boost Converter Gated Osc. MSOP8 | RS Components
- 0.8V to 14V input voltage, 2A load current, step-up DC-DC | Texas Instruments
- Switching Voltage Regulator [Texas Instruments] LM2623MM/NOPB Switching Voltage Regulator | Distrelec
- Texas Instruments LM2623MM/NOPB Gerilim Dönüştürücü, 2A, 8-Pinli MSOP | RS Components TR
- Convertitore Charge pump cc-cc LM2623MM | RS Components IT