Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 1.6A |
Output Voltage Min | 1.26V |
Output Voltage Max | 12V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 23V |
Primary Input Voltage | 12V |
600kHz/1.3MHz Step-up PWM DC/DC Converter | Texas Instruments |
LM2622MM-ADJ/NOPB TEXAS INSTRUMENTS | Elfaro |
600kHz/1.3MHz Stp-up PWM DC/DC Cnvtr | Mouser Electronics |
Dc-Dc Conv, Buck, 600Khz/1.3Mhz, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2622MM-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2622MM-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2622MM-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2622MM-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2622MM-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2622MM-ADJ/NOPB fall under?
The LM2622MM-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2622MM-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2622MM-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2622MM-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2622MM-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM2622MM-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2622MM-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2622MM-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2622MM-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.