LM2598S-5.0/NOPB Semiconductors - ICs by Texas Instruments

SWITCHING REG BUCK 5V 150KHZ TO-263

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2598 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 1-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version. The LM2598 is a member of the LM259x family. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation, improved line and load specifications, fixed-frequency oscillator, Shutdown/Soft-start, error flag delay and error flag output. The LM2598 series operates at a switching frequency of 150 kHz, thus allowing smaller sized filter components than what would be required with lowerfrequency switching regulators. Available in a standard 7-lead TO-220 package with several different lead bend options, and a 7-lead DDPAK surface mount package. Typically, for output voltages less than 12 V, and ambient temperatures less than 50°C, no heat sink is required.

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.65
16,094
in stock
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-263
No. of Pins 7Pins
Output Current 1A
Output Voltage Max 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Output Voltage 5V
Primary Input Voltage 40V
Supply Voltage Max 40V

Alternative Descriptions

4.5V to 40V, 1A SIMPLE SWITCHER® buck converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2598S-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2598S-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2598S-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2598S-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2598S-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2598S-5.0/NOPB fall under?

The LM2598S-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2598S-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2598S-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2598S-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2598S-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM2598S-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2598S-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2598S-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2598S-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay