LM2596SX-12/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 150KHZ TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Newark
Newark
from US$6.19
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.40
885
in stock
Buy Now
Logo for element14
element14
from US$6.31
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-263
No. of Pins 5Pins
Output Current 3A
Output Voltage Min 11.52V
Output Voltage Max 12.48V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 12V

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
Dc/Dc Conv, Buck, 150Khz, To-263-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2596SX-12/NOPB .?

Additional datasheets, footprints and schematics for LM2596SX-12/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2596SX-12/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2596SX-12/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2596SX-12/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2596SX-12/NOPB . fall under?

The LM2596SX-12/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2596SX-12/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596SX-12/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2596SX-12/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2596SX-12/NOPB . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LM2596SX-12/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2596SX-12/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2596SX-12/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2596SX-12/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay