Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
43
in stock
|
Buy Now | |
Texas Instruments
from US$2.83
|
34,607
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
742
in stock
|
Buy Now | |
element14
from US$5.46
|
742
in stock
|
Buy Now | |
Farnell
from US$5.72
|
742
in stock
|
Buy Now | |
Schukat Electronic
from US$4.20
|
540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.60
|
311
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2596 |
Frequency | 150kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.3V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4.5V |
Voltage Regulator Type | Fixed Voltage |
SIMPLE SWITCHER® | Texas Instruments |
Ic, Switching Reg, Dc/Dc Conv, 3.3V | Newark Electronics |
IC, SWITCHING REG, DC/DC CONV, 3.3V | element14 |
Switch. Reg 3A 3,3V 45Vs D²Pak-5 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Stepdown switching regulator,LM2596S-3.3 | RS |
Where can I find additional details, specifications and documents for a LM2596S-3.3/NOPB .?
Additional datasheets, footprints and schematics for LM2596S-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2596S-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2596S-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2596S-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2596S-3.3/NOPB . fall under?
The LM2596S-3.3/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2596S-3.3/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596S-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2596S-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2596S-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for LM2596S-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2596S-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2596S-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2596S-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.