LM2596S-ADJ/NOPB Part Information
Details for LM2596S-ADJ/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6500 |
10 | 4.6100 |
25 | 4.5800 |
50 | 4.5600 |
100 | 4.5300 |
Stock Information
Details
Part Features
- 150-kHz Fixed-Frequency Internal Oscillator
- 3-A Output Load Current
- 3.3-V, 5-V, 12-V, and Adjustable Output Versions
- Adjustable Version Output Voltage Range: 1.2-V to 37-V u00b1 4% Maximum Over Line and Load Conditions
- Available in TO-220 and TO-263 Packages
- Create a Custom Design Using the LM2596 with
- Excellent Line and Load Regulation Specifications
- High Efficiency
- Input Voltage Range Up to 40 V
- Low Power Standby Mode, IQ, Typically 80 u03bcA
- Requires Only 4 External Components
- TTL Shutdown Capability
- Thermal Shutdown and Current-Limit Protection
- Uses Readily Available Standard Inductors
Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Min | 1.2V |
Output Voltage Max | 37V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | LM2596 series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Adjustable Output Voltage Min | 1.2V |
Frequency | 173kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 37V |
Primary Input Voltage | 40V |
Supply Voltage Max | 45V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC/DC CONVERTER, 3A; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.2V; Output RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM2596S-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2596S-ADJ/NOPB are listed in our Part Details tab. You can also find the LM2596S-ADJ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2596S-ADJ/NOPB in the Pricing & Inventory tab next to part details. You can view LM2596S-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2596S-ADJ/NOPB fall under?
The LM2596S-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2596S-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2596S-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2596S-ADJ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM2596S-ADJ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM2596S-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2596S-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2596S-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2596S-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.