LM2595SX-5.0/NOPB . Part Information

Details for LM2595SX-5.0/NOPB . by Texas Instruments

Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM2595SX-5.0/NOPB Directly from Texas Instruments (25744 in stock) at $1.6000

Part Downloads

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 40V
DC / DC Converter IC Case TO-263
No. of Pins 5Pins
Output Current 1A
Output Voltage Nom. 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LM2595SX-5.0/NOPB, Conv DC-DC 4.5V | RS Components
  • DC/DC CONV, BUCK, 5V, 150KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes | Newark Electronics
  • SIMPLE SWITCHER Power Converter 150 KHz 1A Step-Down Voltage Regulator | Texas Instruments
  • Switching controller IC [Texas Instruments] LM2595SX-5.0/NOPB Switching controller IC | Distrelec
  • Texas Instruments LM2595SX-5.0/NOPB, 1-Channel, Inverting, Step Down DC-DC Switching Regulator, 0.005A 5-Pin, SOIC | RS Components TR
  • LM2595SX-5.0/NOPB, Conv DC-DC 4.5V | RS Components IT

Viewing Distributors for LM2595SX-5.0/NOPB .

Loading...
Loading Results for LM2595SX-5.0/NOPB .