Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.51
|
729
in stock
|
Buy Now | |
Texas Instruments
from US$1.52
|
50,444
in stock
|
Buy Now | |
Schukat Electronic
from US$2.23
|
2,060
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
1,027
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
729
in stock
|
Buy Now | |
element14
from US$3.31
|
729
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 5V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER® | Texas Instruments |
Switch. Reg 0,5A 5V 45Vs DIP8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Buck, 150Khz, Dip-8 | Newark Electronics |
DC/DC CONV, BUCK, 150KHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LM2594N-5.0/NOPB .?
Additional datasheets, footprints and schematics for LM2594N-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2594N-5.0/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2594N-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2594N-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2594N-5.0/NOPB . fall under?
The LM2594N-5.0/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2594N-5.0/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2594N-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2594N-5.0/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2594N-5.0/NOPB . have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM2594N-5.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2594N-5.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2594N-5.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2594N-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.