LM2594HVN-ADJ/NOPB Part Information
Details for LM2594HVN-ADJ/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Description
The LM2594xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version, and are packaged in a 8-pin PDIP and a 8pin surface-mount SOIC package. Requiring a minimum number of external components, these regulators are simple to use and feature internal frequency compensation, a fixedfrequency oscillator, and improved line and load regulation specifications. The LM2594xx series operates at a switching frequency of 150-kHz, thus allowing smaller-sized filter components than what would be needed with lower-frequency switching regulators. Because of its high efficiency, the copper traces on the printedcircuit board are normally the only heat sinking needed.
Part Downloads


Part Features
- 150-kHz Fixed-Frequency Internal Oscillator
- 3.3-V, 5-V, 12-V, and Adjustable Output Versions
- Adjustable Version Output Voltage Range: 1.2 V to 37 V (57 V for the HV Version), u00b14% Maximum Over Line and Load Conditions
- Available in 8-Pin Surface-Mount SOIC and 8-Pin PDIP Packages
- Ensured 0.5-A Output Current
- High Efficiency
- Input Voltage Range up to 60 V
- Low Power Standby Mode, IQ Typically 85 u03bcA
- Requires Only 4 External Components
- TTL Shutdown Capability
- Thermal Shutdown and Current-Limit Protection
- Uses Readily-Available Standard Inductors
Part Specifications
Topology | Buc, Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 1.2V |
Alternative Part Descriptions
- Step down switch regulator,LM2594HVN-ADJ | RS Components
- STEP-DOWN REGULATOR, 8-DIP; TOPOLOGY:BUC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
- PMIC; DC/DC converter; Uin: 4.5÷60V; Uout: 1.2÷57V; DIP8; buck | Transfer Multisort Elektronik
- Switch. Reg 0,5 1,2-57V 60Vs DIP8 | Schukat Electronic
- SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | Texas Instruments
- Switching controller [Texas Instruments] LM2594HVN-ADJ/NOPB Switching controller | Distrelec