LM2594HVM-5.0/NOPB Semiconductors - ICs by Texas Instruments

IC DC/DC CONVERTER 0.5A SMD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LM2594xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version, and are packaged in a 8-pin PDIP and a 8pin surface-mount SOIC package. Requiring a minimum number of external components, these regulators are simple to use and feature internal frequency compensation, a fixedfrequency oscillator, and improved line and load regulation specifications. The LM2594xx series operates at a switching frequency of 150-kHz, thus allowing smaller-sized filter components than what would be needed with lower-frequency switching regulators. Because of its high efficiency, the copper traces on the printedcircuit board are normally the only heat sinking needed.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 60V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 500mA
Output Voltage Nom. 5V
Switching Frequency 150kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Frequency 150kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current Max 0.5A
Output Voltage 5V
Primary Input Voltage 12V
Supply Voltage Max 60V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

LM2594HVM-5.0/NOPB TI | Elfaro
IC, DC/DC CONVERTER, 0.5A, SMD | Newark Electronics
SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | Texas Instruments

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2594HVM-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2594HVM-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2594HVM-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2594HVM-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2594HVM-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2594HVM-5.0/NOPB fall under?

The LM2594HVM-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2594HVM-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2594HVM-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2594HVM-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2594HVM-5.0/NOPB have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LM2594HVM-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2594HVM-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2594HVM-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2594HVM-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay