Status: | Active |
---|---|
Series: | LM258 |
RoHS: | Compliant |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
980
in stock
|
Buy Now | |
Future Electronics
from US$0.0414
|
2,190,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
37,600
in stock
|
Buy Now | |
element14
from US$0.18
|
16,185
in stock
|
Buy Now | |
Farnell
from US$0.12
|
16,185
in stock
|
Buy Now | |
Micros
from US$0.08
|
7,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,058
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,658
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
735
in stock
|
Buy Now | |
Avnet Silica
-
|
1,367,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM258 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
2xOp-Amp 32V -40..+105°C SO8 | Schukat Electronic |
OP-AMP, DUAL, 1.1MHZ, 0.6V/US, SOIC-8 | element14 |
Dual Op-Amp, GBW 0.7MHz, SR 0.3V/us, Voff 3mV, +/-1.5÷+/-16V, -25÷85°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier, 1.1MHz, 20nA, SO-8 | Distrelec |
OP Amp Dual GP +/-15/30V SOIC8 | RS |
Opamp, 1.1Mhz, -40 To 105Deg C | Newark Electronics |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM258DT?
Additional datasheets, footprints and schematics for LM258DT are listed on our Part Details page. You can also find images and similar parts to LM258DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258DT fall under?
The LM258DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258DT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM258DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM258DT have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Farnell and Micros have stock available or on a lead time for LM258DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258DT often in real-time on the comparison pages.
What if I can't find stock of LM258DT?
You can fill out our help required form which you can use to request a quote for LM258DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.