Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0460
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Dual, 30-V, 700-kHz operational amplifier with -25°C to 85°C operation | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Hi Gain, Lo Pwr, Op Amp LM258DRG4 | RS |
Where can I find additional details, specifications and documents for a LM258DR?
Additional datasheets, footprints and schematics for LM258DR are listed on our Part Details page. You can also find images and similar parts to LM258DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258DR fall under?
The LM258DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM258DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM258DR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Kruse have stock available or on a lead time for LM258DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258DR often in real-time on the comparison pages.
What if I can't find stock of LM258DR?
You can fill out our help required form which you can use to request a quote for LM258DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.