Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
536
units
|
Buy Now |
![]() |
Arrow Electronics |
42,975
units
|
Buy Now |
![]() |
Avnet Europe |
23,498
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,330
units
|
Buy Now |
![]() |
Future Electronics |
3,200
units
|
Buy Now |
![]() |
Schukat Electronic |
1,700
units
|
Buy Now |
![]() |
Rapid Electronics |
10
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
Short Circuit Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V |
Low Input Bias Currents |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Single and Split Supply Operation |
ESD Clamps on the Inputs Increase Ruggedness of the Device without Affecting Operation |
Pb-Free Packages are Available |
Compliance |
---|
Operational Amplifiers - Op Amps 3-32V Dual Low Bias | Elfaro |
SMT TUBE | Component Electronics |
OP AMP DUAL GP 16V/32V 8SOIC N | Avnet America |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP ±15V/30V 8-Pin SO N Tube | Avnet Europe |
IC: operational amplifier | Transfer Multisort Elektronik |
LM258 Series 30 V 1.1 MHz Low Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
2xOp-Amp 32V -40..+105°C SO8 | Schukat Electronic |
ST Operational Amplifier, 1.1MHz, 20nA, SOIC | Distrelec |
Operational Amplifiers - Op Amps | Unibetter |
IC OPAMP GP 700KHZ 8SOIC | Rotakorn Electronics |
Operational Amplifier Low Power 2x SO8 LM 258 D | Rapid Electronics |
Operational Amplifier Low Power 2x SO8 | SOS electronic |
Dual Low Power | Mouser Electronics |
Op Amp, 1.1Mhz, 0.6V/Us, Soic-8 | Newark Electronics |
OP AMP, DUAL, 1.1MHZ, 0.6V/µS, 8SOIC | Farnell |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 30V |
Op Amp Type | General Purpose |
Dual SMT op-ampLM258D 1MHz SO8 | Component Sense |
IC OPAMP GP 700KHZ 8SOIC | Rotakorn Electronics |
NON ROHS / CI CMS SO8 / TUBE | Holdelec |
Op-Amp, 700Khz, 0.3V/Us, Soic-8 | Newark Electronics |
Dual Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM258D?
Additional datasheets, footprints and schematics for LM258D are listed on our Part Details page. You can also find images and similar parts to LM258D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258D fall under?
The LM258D is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM258D when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258D you can contact the distributor directly for product support, shipping queries etc.
Is the LM258D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM258D have stock available?
Authorised distributors including Arrow Electronics, Avnet Europe, Transfer Multisort Elektronik, Future Electronics and Schukat Electronic have stock available or on a lead time for LM258D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258D often in real-time on the comparison pages.
What if I can't find stock of LM258D?
You can fill out our help required form which you can use to request a quote for LM258D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.