Status: | Active |
---|---|
Series: | LM258A |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
2,820
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,820
in stock
|
Buy Now | |
element14
from US$0.26
|
2,820
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,083
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM258 Series 30 V 700 â•¡A Low-Power Dual Operational Amplifier - SOIC-8 | Future Electronics |
Op-Amp, Aec-Q100, 1.1Mhz, 0.6V/Us, Soic8 | Newark Electronics |
OP-AMP, AEC-Q100, 1.1MHZ, 0.6V/US, SOIC8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP �15V/30V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM258AYDT?
Additional datasheets, footprints and schematics for LM258AYDT are listed on our Part Details page. You can also find images and similar parts to LM258AYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM258AYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM258AYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM258AYDT fall under?
The LM258AYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM258AYDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM258AYDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM258AYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM258AYDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM258AYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM258AYDT often in real-time on the comparison pages.
What if I can't find stock of LM258AYDT?
You can fill out our help required form which you can use to request a quote for LM258AYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.