Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 3A |
RoHS Compliant | Yes |
TO220 | Elfaro |
SIMPLE SWITCHER® | Texas Instruments |
3A STEP-DOWN VLTG RE G | Mouser Electronics |
Adjustable Buck Voltage Regulator, 5-To- | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2576T-ADJ/NOPB?
Additional datasheets, footprints and schematics for LM2576T-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2576T-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2576T-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576T-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2576T-ADJ/NOPB fall under?
The LM2576T-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM2576T-ADJ/NOPB when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576T-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM2576T-ADJ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM2576T-ADJ/NOPB have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM2576T-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2576T-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM2576T-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LM2576T-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.