LM2576SX-5.0/NOPB . Part Information
Details for LM2576SX-5.0/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM2576SX-5.0/NOPB Directly from Texas Instruments (38704 in stock) at $1.0470
Part Downloads

Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Nom. | 5V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 52KHZ, TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:52kHz; RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator | Texas Instruments
- Switching controller IC [Texas Instruments] LM2576SX-5.0/NOPB Switching controller IC | Distrelec
Viewing Distributors for LM2576SX-5.0/NOPB .
Loading...
Loading Results for LM2576SX-5.0/NOPB .