LM2576S-3.3/NOPB . Part Information
Details for LM2576S-3.3/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Topology | Buck (Step Down) |
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 3A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 52kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Frequency | 52kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 3.3V |
Primary Input Voltage | 12V |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, DC/DC CONVERTER, 3A; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:52kHz; Operating RoHS Compliant: Yes | Newark Electronics
- PMIC; DC/DC converter; Uin: 4÷40V; Uout: 3.3V; TO263-5; buck | Transfer Multisort Elektronik
- SIMPLE SWITCHER® 40V, 3A Low Component Count Step-Down Regulator | Texas Instruments
- Switching controller IC [Texas Instruments] LM2576S-3.3/NOPB Switching controller IC | Distrelec
Viewing Distributors for LM2576S-3.3/NOPB .
Loading...
Loading Results for LM2576S-3.3/NOPB .