LM2576HVT-15/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 52KHZ TO-220-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
27,453 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 60V
DC / DC Converter IC Case TO-220
No. of Pins 5Pins
Output Current 3A
Output Voltage Nom. 15V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SIMPLE SWITCHER® | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Switch. Reg 3A 15V 63Vs TO220-5 | Schukat Electronic
DC/DC CONV, BUCK, 52KHZ, TO-220-5 | element14

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2576HVT-15/NOPB .?

Additional datasheets, footprints and schematics for LM2576HVT-15/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2576HVT-15/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2576HVT-15/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2576HVT-15/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2576HVT-15/NOPB . fall under?

The LM2576HVT-15/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2576HVT-15/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2576HVT-15/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM2576HVT-15/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2576HVT-15/NOPB . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LM2576HVT-15/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2576HVT-15/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM2576HVT-15/NOPB .?

You can fill out our help required form which you can use to request a quote for LM2576HVT-15/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay