LM2575S-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

STEP-DOWN REGULATOR, TO-263-5

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 40V
DC / DC Converter IC Case TO-263 (D2PAK)
No. of Pins 5Pins
Output Current 1A
Switching Frequency 52kHz
RoHS Compliant Yes

Alternative Descriptions

IC CONV DC-DC 4.75V TO 40V STEP-DWN 6-PIN DDPAK | Dan-Mar Components
Step-Down Regulator, To-263-5 | Newark Electronics
SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Texas Instruments
1A STEP-DOWN VLTG RE G | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2575S-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2575S-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2575S-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2575S-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575S-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2575S-5.0/NOPB fall under?

The LM2575S-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2575S-5.0/NOPB when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575S-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2575S-5.0/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LM2575S-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM2575S-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2575S-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2575S-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2575S-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay