LM2575HVS-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 52KHZ TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 60V
No. of Outputs 1Outputs
DC / DC Converter IC Case TO-263
No. of Pins 5Pins
Output Current 1A
Output Voltage Min 1.23V
Output Voltage Max 57V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LM2575HVS-ADJ TO263 | Component Sense
SIMPLE SWITCHER 1A Step-Down Voltage Regulator | Texas Instruments
DC/DC CONV, BUCK, 52KHZ, TO-263-5 | Farnell
IC REG BUCK ADJ 1A TO263-5 | Digi-Key Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2575HVS-ADJ/NOPB?

Additional datasheets, footprints and schematics for LM2575HVS-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2575HVS-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2575HVS-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2575HVS-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2575HVS-ADJ/NOPB fall under?

The LM2575HVS-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2575HVS-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2575HVS-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2575HVS-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2575HVS-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Digi-Key Electronics have stock available or on a lead time for LM2575HVS-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2575HVS-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2575HVS-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LM2575HVS-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay