Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 63kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 2574 |
IC Generic Number | 2574 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.5A |
Output Voltage | 3.3V |
Power Supply IC Type | Step-down switching regulator |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Voltage Regulator Type | Switching Step Down (Buck) Inverting |
8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 4 external components | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Switch. Reg 0,5A 3,3V 45Vs DIP8 | Schukat Electronic |
SWITCHING REG 0.5A 3.3V, 2574, DIP8 | element14 |
Switching Reg 0.5A 3.3V, 2574, Dip8 | Newark Electronics |
0.5A SD Vtg Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM2574N-3.3/NOPB .?
Additional datasheets, footprints and schematics for LM2574N-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM2574N-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2574N-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2574N-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2574N-3.3/NOPB . fall under?
The LM2574N-3.3/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM2574N-3.3/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574N-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2574N-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2574N-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM2574N-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2574N-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM2574N-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LM2574N-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.