LM2574MX-5.0/NOPB Part Information

Details for LM2574MX-5.0/NOPB by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Description

The LM2574xx series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 0.5-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, 15 V, and an adjustable output version. Requiring a minimum number of external components, these regulators are simple to use and include internal frequency compensation and a fixedfrequency oscillator. The LM2574xx series offers a high-efficiency replacement for popular three-terminal linear regulators. Because of its high efficiency, the copper traces on the printed-circuit board (PCB) are normally the only heat sinking needed. A standard series of inductors optimized for use with the LM2574 are available from several different manufacturers. This feature greatly simplifies the design of switch-mode power supplies. Other features include a specified ±4% tolerance on output voltage within specified input voltages and output load conditions, and ±10% on the oscillator frequency. External shutdown is included, featuring 50-μA (typical) standby current. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

Part Downloads

Featured content from Farnell

Part Features

  • 3.3-V, 5-V, 12-V, 15-V, and Adjustable Output Versions
  • 52-kHz Fixed-Frequency Internal Oscillator
  • Adjustable Version Output Voltage Range: 1.23 V to 37 V (57 V for HV version) u00b14% Maximum Over Line and Load Conditions
  • High Efficiency
  • Requires Only 4 External Components
  • Specified 0.5-A Output Current
  • TTL Shutdown Capability, Low-Power Standby Mode
  • Thermal Shutdown and Current-Limit Protection
  • Uses Readily Available Standard Inductors
  • Wide Input Voltage Range: 40 V, up to 60 V for HV Version

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 4V
Input Voltage Max 40V
DC / DC Converter IC Case SOIC
No. of Pins 14Pins
Output Current 500mA
Output Voltage Nom. 5V
Switching Frequency 52kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LM2574MX-5.0/NOPB, Conv DC-DC4V | RS Components
  • DC/DC CONV, BUCK, 5V, 52KHZ, SOIC-14; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:500mA; Output Voltage Nom.:5V; Switching RoHS Compliant: Yes | Newark Electronics
  • 8V to 40V, 500mA SIMPLE SWITCHER® buck converter with 4 external components | Texas Instruments
  • Switching controller IC [Texas Instruments] LM2574MX-5.0/NOPB Switching controller IC | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2574MX-5.0/NOPB?

Additional datasheets, footprints and schematics for LM2574MX-5.0/NOPB are listed in our Part Details tab. You can also find the LM2574MX-5.0/NOPB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2574MX-5.0/NOPB in the Pricing & Inventory tab next to part details. You can view LM2574MX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2574MX-5.0/NOPB fall under?

The LM2574MX-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM2574MX-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2574MX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2574MX-5.0/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM2574MX-5.0/NOPB have stock available?

Authorised distributors including RS Components, Newark Electronics, Texas Instruments and Distrelec have stock available or on a lead time for LM2574MX-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2574MX-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2574MX-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM2574MX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM2574MX-5.0/NOPB

Loading...
Loading Results for LM2574MX-5.0/NOPB