LM25576MHX/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK 1MHZ HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current 3A
Output Voltage Min 1.23V
Output Voltage Max 40V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC CONV DC-DC 6V/42V STEP-DWN 20-PIN HTSSOP | Dan-Mar Components
4.5V to 42V, 3A Step-Down DC/DC Switching Regulator | Texas Instruments
DC/DC CONV, BUCK, 1MHZ, HTSSOP-20 | Farnell

More Parts in Power Management


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25576MHX/NOPB .?

Additional datasheets, footprints and schematics for LM25576MHX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM25576MHX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25576MHX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25576MHX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25576MHX/NOPB . fall under?

The LM25576MHX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25576MHX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25576MHX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM25576MHX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25576MHX/NOPB . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LM25576MHX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25576MHX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM25576MHX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM25576MHX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay