LM25575MHX/NOPB Part Information

Details for LM25575MHX/NOPB by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Power Management

Part Features

  • 1.5% Feedback Reference Accuracy
  • Adjustable Output Voltage as Low as 1.225 V
  • Adjustable Soft-Start
  • Built-In Protection
  • Create a Custom Design Using the LM25575 With
  • Emulated Current Mode Control Architecture
  • HTSSOP-16EP (Exposed Pad)
  • Integrated 42-V, 330-mu2126 N-Channel MOSFET
  • Master or Slave Frequency Synchronization
  • Operating Frequency Adjustable Between 50 kHz and 1 MHz With Single Resistor
  • Ultra-Wide Input Voltage Range From 6 V to 42 V
  • Wide Bandwidth Error Amplifier

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 1.5A
Output Voltage Min 1.225V
Output Voltage Max 40V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, AEC-Q100, 1MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes | Newark Electronics
  • 6V to 42V, 1.5A Step-Down DC/DC Switching Regulator | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25575MHX/NOPB?

Additional datasheets, footprints and schematics for LM25575MHX/NOPB are listed in our Part Details tab. You can also find the LM25575MHX/NOPB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25575MHX/NOPB in the Pricing & Inventory tab next to part details. You can view LM25575MHX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25575MHX/NOPB fall under?

The LM25575MHX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25575MHX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25575MHX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM25575MHX/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LM25575MHX/NOPB have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for LM25575MHX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25575MHX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM25575MHX/NOPB?

You can fill out our help required form which you can use to request a quote for LM25575MHX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LM25575MHX/NOPB

Loading...
Loading Results for LM25575MHX/NOPB
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us