Supply Voltage Min | 3.8V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 50% |
Controller IC Case Style | VQFN |
No. of Pins | 24Pins |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 2.2-MHz, low-IQ synchronous buck controller with frequency spread spectrum | Texas Instruments |
DC/DC CTRL, SYNC BUCK, 2.2MHZ, VQFN-24 | Farnell |
Dc/Dc Ctrl, Sync Buck, 2.2Mhz, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM25141QRGETQ1?
Additional datasheets, footprints and schematics for LM25141QRGETQ1 are listed on our Part Details page. You can also find images and similar parts to LM25141QRGETQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25141QRGETQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25141QRGETQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25141QRGETQ1 fall under?
The LM25141QRGETQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25141QRGETQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25141QRGETQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM25141QRGETQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25141QRGETQ1 have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM25141QRGETQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25141QRGETQ1 often in real-time on the comparison pages.
What if I can't find stock of LM25141QRGETQ1?
You can fill out our help required form which you can use to request a quote for LM25141QRGETQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.