Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 15V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 98% |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 25116 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 20A |
Output Voltage | 80V |
Output Voltage Adjustable Range | 1.215V to 36V |
Primary Input Voltage | 42V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
6-42V Wide Vin, Current Mode Synchronous Buck Controller | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
DC DC Cntrlr Single-OUT Sync Buck 4.75V to 15V Input 20-Pin HTSSOP EP Tube | Holdelec |
Ic, Sync Buck Controller, Htssop-20 | Newark Electronics |
DC DC Cntrlr Single-OUT Sync Buck 4.75V to 15V Input 20-Pin TSSOP EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM25116MH/NOPB?
Additional datasheets, footprints and schematics for LM25116MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25116MH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25116MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25116MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25116MH/NOPB fall under?
The LM25116MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25116MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25116MH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM25116MH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25116MH/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM25116MH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25116MH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM25116MH/NOPB?
You can fill out our help required form which you can use to request a quote for LM25116MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.