LM25085MME/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CTRL BUCK 1MHZ VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM25085 is a high efficiency PFET switching regulator controller that can be used to quickly and easily develop a small, efficient buck regulator for a wide range of applications. This high voltage controller contains a PFET gate driver and a high voltage bias regulator which operates over a wide 4.5V to 42V input range. The constant on-time regulation principle requires no loop compensation, simplifies circuit implementation, and results in ultrafast load transient response. The operating frequency remains nearly constant with line and load variations due to the inverse relationship between the input voltage and the on-time. The PFET architecture allows 100% duty cycle operation for a low dropout voltage. Either the RDS(ON) of the PFET or an external sense resistor can be used to sense current for overcurrent detection.

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$1.59
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.81
69,643
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.65
229
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.41
-
Buy Now
Logo for element14
element14
from US$2.12
-
Buy Now

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 42V
No. of Outputs 1 Output
Duty Cycle (%) 100%
Controller IC Case Style VSSOP
No. of Pins 8Pins
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Ic, Sw Buck Controller, 42V, 8Soic, Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM25085MME/NOPB?

Additional datasheets, footprints and schematics for LM25085MME/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25085MME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM25085MME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25085MME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM25085MME/NOPB fall under?

The LM25085MME/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM25085MME/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM25085MME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM25085MME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM25085MME/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM25085MME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM25085MME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM25085MME/NOPB?

You can fill out our help required form which you can use to request a quote for LM25085MME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay