Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Base Station Power Distribution Systems Server Backplane Systems Solid State Circuit Breaker |
---|---|
Input Voltage | 17V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 17V |
Controller IC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | No |
2.9-V to 17-V hot swap controller with power limiting and power good | Texas Instruments |
Cntrl, Hot Swap, 17Vin, Prog, 10Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a LM25069PMME-2/NOPB?
Additional datasheets, footprints and schematics for LM25069PMME-2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM25069PMME-2/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25069PMME-2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25069PMME-2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25069PMME-2/NOPB fall under?
The LM25069PMME-2/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25069PMME-2/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25069PMME-2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM25069PMME-2/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25069PMME-2/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM25069PMME-2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25069PMME-2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM25069PMME-2/NOPB?
You can fill out our help required form which you can use to request a quote for LM25069PMME-2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.