Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 48V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SO PowerPAD |
No. of Pins | 8Pins |
Output Current | 325mA |
Output Voltage Min | 1.225V |
Output Voltage Max | 40V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 48V |
48V 325mA Sync SD Re g w/ Intg MOSFETs | Mouser Electronics |
Switching Reg, Adjustable, 1Mhz, Hsoic-8 | Newark Electronics |
7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM25018MR/NOPB .?
Additional datasheets, footprints and schematics for LM25018MR/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM25018MR/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25018MR/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25018MR/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25018MR/NOPB . fall under?
The LM25018MR/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM25018MR/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25018MR/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM25018MR/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25018MR/NOPB . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for LM25018MR/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25018MR/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM25018MR/NOPB .?
You can fill out our help required form which you can use to request a quote for LM25018MR/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.