Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
8
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM25017 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board LM25017 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Sync Buck Conv Constant On-Time(COT) Principle 480kHz Switching 650mA/10V O/P 12.5V-48V Supply |
LM25017 Wide Vin Synchronous Step-down Regulator Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LM25017MR-EVM?
Additional datasheets, footprints and schematics for LM25017MR-EVM are listed on our Part Details page. You can also find images and similar parts to LM25017MR-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM25017MR-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM25017MR-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM25017MR-EVM fall under?
The LM25017MR-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM25017MR-EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM25017MR-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM25017MR-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM25017MR-EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM25017MR-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM25017MR-EVM often in real-time on the comparison pages.
What if I can't find stock of LM25017MR-EVM?
You can fill out our help required form which you can use to request a quote for LM25017MR-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.